EN
  • EN
  • DE

DSPIC33FJ128GP306A-E/PT

Part No DSPIC33FJ128GP306A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33FJ128GP306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917657-DSPIC33FJ128GP306A-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP306A-E/PT CAD Model

Description

Microchip Technology's DSPIC33FJ128GP306A-E/PT Product Overview

The DSPIC33FJ128GP306A-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal blend of DSP and microcontroller capabilities in a single chip. This DSC is part of the dsPIC33F family, which is renowned for its advanced features suitable for a wide range of applications, including industrial control systems, motor control, automotive systems, and various embedded control applications.

Key Features

  • High-Performance CPU: This device features a modified Harvard architecture with an up to 40 MIPS performance at 3.3V, enabling quick execution of complex algorithms and control functions.
  • Large Program Memory: It comes with 128KB of flash memory for program storage, providing ample space for application code.
  • Generous RAM: The DSPIC33FJ128GP306A-E/PT boasts 16KB of RAM, which is sufficient for data buffering and manipulation.
  • Advanced Peripherals: This DSC integrates a variety of peripherals including UART, SPI, I2C modules for serial communication, as well as PWM and input capture for precise control tasks.
  • Robust Analog Features: It includes a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling accurate sensor readings and analog data processing.
  • Flexible Oscillator Options: The device supports a range of oscillator options, including internal and external clock sources, providing versatility for different system requirements.

Design Advantages

The DSPIC33FJ128GP306A-E/PT is designed to simplify the design process and reduce time to market. Its integrated peripherals and high level of integration help minimize external components, thus reducing system cost and complexity. The DSC's pin-compatible family line allows designers to scale up or down depending on their application needs without significant redesign efforts.

Package and Temperature Range

The device is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments.

Overall, the DSPIC33FJ128GP306A-E/PT from Microchip Technology is a powerful and versatile DSC that offers an excellent solution for designers looking to integrate advanced control and processing capabilities into their products with minimal overhead and cost.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess