Microchip Technology's DSPIC33FJ128GP802-E/SP Product Overview
The DSPIC33FJ128GP802-E/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the convenience of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications requiring advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor processing.
Key Features
- High-Performance DSC Core: The DSPIC33FJ128GP802-E/SP features a modified Harvard architecture with an up to 40 MIPS performance at 3.0-3.6V.
- Ample Program Memory: It comes with 128KB of flash program memory, providing sufficient space for complex algorithms and applications.
- Generous RAM: The device is equipped with 16KB of RAM, allowing for efficient data manipulation and buffering.
- Rich Peripheral Set: It includes a variety of peripherals such as UART, SPI, I2C modules for communication, and PWM outputs for precise control.
- Robust Analog Features: The product boasts 10-bit A/D converters with up to 16 channels, ensuring accurate analog signal acquisition.
- Flexible Oscillator Options: With multiple internal and external oscillator options, the device provides versatility in timing solutions.
- Extended Temperature Range: The DSPIC33FJ128GP802-E/SP operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
Applications
This DSC is well-suited for a wide range of applications in various industries. Key applications include:
- Advanced Motor Control
- Automotive and Transportation Systems
- Industrial Automation and Process Control
- Power Supply and Power Management
- Audio Applications and Signal Processing
Package and Quality
The DSPIC33FJ128GP802-E/SP comes in a 28-pin SPDIP (Plastic Dual In-line Package) that is RoHS compliant and suitable for through-hole mounting, ensuring easy integration into a wide variety of circuit boards. Microchip Technology is known for its commitment to quality, and this product is no exception, offering reliability and performance for critical and demanding applications.
Whether you are developing an advanced control system or a high-speed signal processing application, the DSPIC33FJ128GP802-E/SP from Microchip Technology provides a robust, feature-rich platform that can help reduce development time and enhance system performance.