EN
  • EN
  • DE

DSPIC33FJ32GS606T-E/PT

Part No DSPIC33FJ32GS606T-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 32 KB, 4096 Bytes, 40 MHz, 3 to 3.6V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 981885-DSPIC33FJ32GS606T-E/PT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS606T-E/PT CAD Model

Description

dSPIC33FJ32GS606T-E/PT Digital Signal Controller

The dSPIC33FJ32GS606T-E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed necessary to execute digital signal processing algorithms and manage complex control tasks. This component is an ideal choice for applications requiring a perfect blend of the microcontroller (MCU) and digital signal processor (DSP) in a single chip, such as in power supplies, motor control, lighting systems, and industrial automation.

Key Features:

  • Core: The DSC features a 40 MIPS (Million Instructions Per Second) dsPIC core with DSP-enhanced instruction set, enabling efficient execution of DSP algorithms.
  • Program Memory: It comes with 32KB of flash memory, providing ample space for storing firmware and DSP algorithms.
  • RAM: The device includes 8KB of RAM for data processing and buffering.
  • I/O Ports: It offers extensive I/O capabilities with 21 analog inputs and up to 85 digital I/O pins, making it versatile for interfacing with various peripherals and sensors.
  • PWM Outputs: The DSC has nine flexible PWM outputs for precise control over motor and power applications.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, UART, and CAN, for easy integration into a wide range of systems.
  • Temperature Range: The component operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: The dSPIC33FJ32GS606T-E/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

With its advanced features, the dSPIC33FJ32GS606T-E/PT provides a robust and flexible solution for designers looking to add sophisticated control to their products. Its ability to perform both control and DSP tasks allows for the creation of more efficient and innovative systems. Microchip's commitment to quality and long-term availability ensures that this DSC is a reliable choice for both new designs and legacy system upgrades.

Whether you're designing an advanced power conversion system or a high-performance motor controller, the dSPIC33FJ32GS606T-E/PT delivers the performance and versatility needed to meet the demands of modern embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess