EN
  • EN
  • DE

P1017NSE5FFB

Part No P1017NSE5FFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P1 667MHZ 457TEPBGA / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 457-TEPBGA-1 (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P1
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
Co-Processors/DSP Security; SEC 4.2
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 457-FBGA
Supplier Device Package 457-TEPBGA-1 (19x19)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Base Product Number P1017
Standard Package 75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1346559-P1017NSE5FFB
Ultra Librarian 3D Model Ultra Librarian P1017NSE5FFB CAD Model

Description

Product Overview: P1017NSE5FFB

The P1017NSE5FFB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding needs of networking and embedded systems. This processor is part of the QorIQ P1 series, which is renowned for its system-on-chip (SoC) architectures that integrate advanced processing capabilities with enhanced networking features.

Key Features

  • Core: The P1017NSE5FFB comes equipped with a Power Architecture e500 core, which operates at speeds up to 800 MHz, delivering the computational power required for complex tasks.
  • Connectivity: With integrated dual Gigabit Ethernet controllers, this processor ensures fast and reliable network connectivity, which is crucial for today's interconnected devices.
  • Memory Support: It supports DDR2 and DDR3 memory, providing flexibility in choosing memory solutions that match specific application requirements.
  • L2 Cache: The device features a 256 KB L2 cache that enhances overall performance by reducing data access times.
  • Security: The P1017NSE5FFB includes a security engine that supports a range of algorithms and protocols, ensuring secure data transmission and storage.
  • Power Efficiency: Designed with power efficiency in mind, this processor is suitable for applications where energy consumption is a critical factor.

Applications

The versatile nature of the P1017NSE5FFB allows it to be used in a variety of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Embedded computing and IoT devices
  • Wireless infrastructure
  • Print and imaging devices

Environmental and Certification

The P1017NSE5FFB processor is designed to comply with industry standards, ensuring reliability and stability across different environments. It is RoHS compliant and supports industrial temperature ranges, making it ideal for harsh industrial applications.

With its robust feature set and adherence to stringent quality and performance standards, the P1017NSE5FFB from NXP is a top choice for designers and engineers looking to develop high-performance, network-centric embedded systems.

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess