EN
  • EN
  • DE

DSPIC33FJ64GP802-I/SO

Part No DSPIC33FJ64GP802-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Number of I/O 21
Family Name dsPIC33FJ64GP802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847585-DSPIC33FJ64GP802-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP802-I/SO CAD Model

Description

dSPIC33FJ64GP802-I/SO from Microchip Technology

The dSPIC33FJ64GP802-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes the dSPIC33FJ64GP802-I/SO an ideal candidate for a wide array of applications, including advanced motor control, digital power conversion, and embedded control applications.

With 64KB of flash memory and 8KB of RAM, this DSC provides ample space for complex algorithms and applications. Its 40 MIPS (Million Instructions Per Second) performance is achieved at 3.0V to 3.6V operation over the industrial temperature range (-40°C to +85°C), ensuring reliable operation under various conditions.

The dSPIC33FJ64GP802-I/SO comes in a 28-pin SOIC package, which is a small-outline integrated circuit that saves space on the PCB while still offering a robust set of features. It has an extensive set of peripherals, including UART, SPI, and I2C interfaces for communication, as well as a 10-bit A/D converter that supports up to 13 channels, allowing for precise analog to digital conversions.

One of the standout features of this DSC is its advanced motor control PWM peripherals, which include independent or complementary outputs, providing designers with flexible options for controlling various types of motors. Additionally, the device offers QEI (Quadrature Encoder Interface) for precise position sensing, making it an excellent choice for robotics and industrial automation applications.

For security and data protection, the dSPIC33FJ64GP802-I/SO includes Flash memory with write protection and a secure segment to prevent unauthorized access. It also features a Random Number Generator for encryption and secure communications, enhancing the security aspect of applications designed with this DSC.

Overall, the dSPIC33FJ64GP802-I/SO from Microchip Technology is a powerful and versatile DSC that combines the best of both worlds: the control capabilities of a microcontroller and the signal processing prowess of a DSP. Its rich set of features and robust performance make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2161 $52.8644
10+ $10.8440 $108.4400
15+ $10.5051 $157.5765
20+ $10.1662 $203.3240
26+ $9.8273 $255.5098
35+ $8.8107 $308.3745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess