EN
  • EN
  • DE

DSPIC33FJ64MC202-E/MM

Part No DSPIC33FJ64MC202-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Manufacturer Homepage www.microchip.com
Win Source Part Number 723283-DSPIC33FJ64MC202-E/MM
Popularity Medium
Supply and Demand Status Balance
Family Name dsPIC33FJ64MC202
Introduction Date March 26, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC202-E/MM CAD Model

Description

Microchip Technology DSPIC33FJ64MC202-E/MM

The DSPIC33FJ64MC202-E/MM is a high-performance 16-bit Digital Signal Controller (DSC) from the esteemed Microchip Technology, offering a perfect blend of the processing power of a DSP and the functionality of a microcontroller. This robust component is designed to cater to demanding applications that require efficient, real-time data processing and control, such as motor control, power supplies, and advanced sensing.

At the heart of the DSPIC33FJ64MC202-E/MM lies a CPU running at a speed of up to 40 MIPS (Million Instructions Per Second), ensuring swift execution of complex algorithms. It is equipped with 64KB of flash memory and 8KB of RAM, which provides ample space for code storage and efficient data management. The device operates at a voltage range of 3.0V to 3.6V, striking a balance between power consumption and performance.

This DSC is packed with a rich set of features including:

  • Two Operational Amplifiers: Integrated into the chip for sensor interface and signal conditioning, reducing the need for external components.
  • Multiple Communication Interfaces: It supports UART, I2C, and SPI protocols, allowing for versatile connectivity options with other peripherals and microcontrollers.
  • PWM Outputs: The device comes with high-resolution PWM outputs, which are crucial for precise motor control and power conversion applications.
  • Robust Timers and Input Capture: These features enable accurate timing operations and event capturing, which are essential for real-time applications.
  • Advanced Analog Features: With a 10-bit Analog-to-Digital Converter (ADC) that includes multiple channels, the DSPIC33FJ64MC202-E/MM can handle complex analog inputs with ease.

The DSPIC33FJ64MC202-E/MM is available in a 28-pin QFN package, making it suitable for space-constrained applications while still providing sufficient I/O options for interfacing with other devices. Its extended temperature range ensures reliable operation in harsh environments.

Overall, the Microchip DSPIC33FJ64MC202-E/MM is a versatile and powerful solution for designers looking to integrate advanced control and processing capabilities into their projects with minimal footprint and power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess