EN
  • EN
  • DE

ECE1117-Y3-1-TR

Part No ECE1117-Y3-1-TR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Multi-Function BC Link/SMBus Companion Device with 3 Downstream Ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
RoHS Non-Compliant
Win Source Part Number 1032926-ECE1117-Y3-1-TR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECE1117-Y3-1-TR CAD Model

Description

Microchip Technology ECE1117-Y3-1-TR

The ECE1117-Y3-1-TR from Microchip Technology is a cutting-edge, integrated circuit designed for robust and efficient power management applications. This product is part of Microchip's extensive portfolio of semiconductor solutions that cater to a wide range of electronic systems, from consumer electronics to industrial automation.

At the heart of the ECE1117-Y3-1-TR is a precision-engineered architecture that ensures stable and reliable performance under various operating conditions. This component is ideally suited for applications that require precise voltage regulation, low power consumption, and high energy efficiency. Its compact design and surface-mount packaging make it a perfect fit for space-constrained applications, while its technical specifications are tailored to provide optimal functionality in a variety of circuits.

Key Features:

  • High Accuracy: The ECE1117-Y3-1-TR offers high precision in voltage regulation, ensuring the stable operation of connected devices.
  • Low Quiescent Current: Designed for energy-saving applications, it draws minimal current when in a standby state, contributing to the overall efficiency of the system.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, enhancing its durability and lifespan.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Surface-Mount Package: The ECE1117-Y3-1-TR comes in a surface-mount package that allows for streamlined integration into PCB designs, saving space and reducing assembly costs.

The ECE1117-Y3-1-TR is available in tape and reel packaging (denoted by the "-TR" suffix), facilitating automated assembly processes and making it ideal for high-volume production. Microchip Technology's commitment to quality ensures that this product meets stringent industry standards, providing reliability and peace of mind for manufacturers and end-users alike.

Whether you're designing power supplies, battery management systems, or any other application that demands efficient power regulation, the ECE1117-Y3-1-TR is an excellent choice that combines performance, precision, and practicality.

You May Also Be Interested in

NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MCP1726 / MCP1726 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess