EN
  • EN
  • DE

EMC1402-4-ACZL-TR

Part No EMC1402-4-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number EMC1402
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 589205-EMC1402-4-ACZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1402-4-ACZL-TR CAD Model

Description

Microchip Technology's EMC1402-4-ACZL-TR Temperature Sensor

The EMC1402-4-ACZL-TR is a high-precision, dual-channel temperature sensor from Microchip Technology, designed to deliver accurate monitoring for various applications. This sensor is an essential component for systems that require reliable temperature readings to ensure optimal performance and safety.

Key Features

  • Dual-Channel Sensing: The EMC1402-4-ACZL-TR can monitor both an external diode-connected transistor as well as its internal temperature, providing versatile thermal management capabilities.
  • High Accuracy: It offers an impressive accuracy of ±1°C for external and ±2°C for internal temperature measurements, ensuring precise monitoring for critical applications.
  • Programmable Resolution: With programmable resolution settings for the external channel, users can tailor the sensor to the specific needs of their application, ranging from 0.125°C to 1.0°C.
  • SMBus Compatible Interface: The device supports the System Management Bus (SMBus) protocol, facilitating easy integration with existing SMBus systems for seamless communication and control.
  • Wide Operating Range: The EMC1402-4-ACZL-TR operates over a broad temperature range from -40°C to +125°C, making it suitable for a variety of challenging environments.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered and energy-sensitive applications.

Applications

The EMC1402-4-ACZL-TR is ideal for a wide range of applications, including:

  • Personal computers and servers
  • Office electronics
  • Industrial systems
  • Telecommunications equipment
  • Consumer electronics

Package and Availability

The sensor is available in a compact, 10-pin MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes. The part number ends with "TR" indicating that the device is provided in tape and reel packaging, which is convenient for high-volume manufacturing.

With its precision, flexibility, and ease of use, the EMC1402-4-ACZL-TR from Microchip Technology is a reliable choice for designers looking to incorporate accurate thermal monitoring into their systems.

You May Also Be Interested in

ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess