EN
  • EN
  • DE

EMC2101-R-ACZL-TR

Part No EMC2101-R-ACZL-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC FAN CTRLR I2C/SMBUS 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Fan Control, Temp Monitor -64°C ~ 127°C Internal and External Sensor 2-Wire SMBus Output 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name EMC2101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number EMC2101-R-ACZL-DKR, EMC2101-R-ACZL-CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918042-EMC2101-R-ACZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC2101-R-ACZL-TR CAD Model

Description

Microchip Technology's EMC2101-R-ACZL-TR

Introducing the EMC2101-R-ACZL-TR, a cutting-edge fan controller IC from the renowned manufacturer Microchip Technology. This high-performance device is specifically designed to provide precision fan speed control in a variety of applications, ensuring efficient thermal management and optimal system performance.

The EMC2101-R-ACZL-TR is an SMBus compliant, temperature-based fan speed controller that offers an array of features to enhance system stability and user experience. With its advanced capabilities, it is ideal for use in notebook computers, desktop computers, servers, and other embedded applications where effective cooling is paramount.

Key Features:

  • Temperature Monitoring: The device is equipped with an internal temperature sensor and supports up to three external temperature sensors, enabling precise monitoring of system thermal conditions.
  • Automatic Fan Speed Control: It features an automatic fan speed control loop, which adjusts the fan speed based on the temperature readings, thus optimizing cooling and noise levels.
  • Programmable Fan Speed Profiles: Users can program custom fan speed profiles to meet specific system requirements, providing flexibility and control over cooling strategies.
  • Fail-Safe Protection: The EMC2101-R-ACZL-TR includes a fail-safe output that can be used to trigger system protection mechanisms in the event of fan failure or other thermal events.
  • High Accuracy: With an accuracy of ±1°C for internal sensor and ±3°C for external sensors, the device ensures reliable temperature readings for effective system management.

The EMC2101-R-ACZL-TR is available in a compact 10-MSOP package, making it suitable for space-constrained applications. Its low power consumption and support for low-power standby modes further contribute to the energy efficiency of the overall system.

For engineers and designers looking to enhance their thermal management solutions, the EMC2101-R-ACZL-TR from Microchip Technology offers a sophisticated and reliable option. Its combination of precise temperature monitoring, customizable fan control, and robust protection features make it an excellent choice for maintaining optimal system temperatures and ensuring the longevity and reliability of electronic components.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8387 $55.1610
70+ $1.5087 $105.6090
105+ $1.4616 $153.4680
145+ $1.4144 $205.0880
185+ $1.3673 $252.9505
245+ $1.2258 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess