EN
  • EN
  • DE

FDC37M817-MS

Part No FDC37M817-MS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description PC98/99 Compliant Enhanced Super I/O Controller with Keyboard/Mouse Wake-Up | IC CTRLR ENHNCD SUPER I/O 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Controller
Interface ISA Host
Supply Voltage (V) 5V
Supply Current 15mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-BQFP
Supplier Device Package 100-QFP (14x20)
Family Part Number FDC37M817
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1173729-FDC37M817-MS
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37M817-MS CAD Model

Description

The FDC37M817-MS is a highly integrated Super I/O controller from Microchip Technology, designed to address the needs of modern motherboards and embedded systems. This advanced IC is equipped with a multitude of features that make it an essential component for system designers looking to optimize functionality while conserving board space.

At the heart of the FDC37M817-MS lies a robust multi-mode parallel port that supports Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP) modes, ensuring compatibility with a wide range of parallel devices. Additionally, it features a high-performance floppy disk controller that supports 1.44MB, 2.88MB, and 3-mode floppy drives, making it a versatile choice for systems that require legacy support.

The device also boasts a keyboard and mouse controller, which is fully compatible with the IBM PC/AT architecture, and includes a PS/2 mouse interface. This makes it perfect for integrating input devices seamlessly into a system. Furthermore, the FDC37M817-MS provides two 16550-compatible UARTs, offering reliable serial communication for networking, modems, and other serial devices.

One of the key features of the FDC37M817-MS is its configurable logic, which allows system designers to tailor the device to specific application requirements. This flexibility is further enhanced by the inclusion of a General Purpose Input/Output (GPIO) port, which can be programmed for various uses, adding to the controller's versatility.

The controller operates efficiently with a low power consumption, making it an excellent choice for power-sensitive applications. Its small form factor also means that it can fit into compact systems without compromising on functionality.

In summary, the FDC37M817-MS from Microchip Technology is a feature-rich Super I/O controller that offers a comprehensive solution for motherboard and embedded system designers. Its combination of legacy device support, flexible configuration, and efficient operation makes it a top contender for integrating multiple I/O functions into a single chip.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess