EN
  • EN
  • DE

HV9123NG-G-M901

Part No HV9123NG-G-M901
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 450 V
Frequency - Switching 3MHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 1044354-HV9123NG-G-M901
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian HV9123NG-G-M901 CAD Model

Description

Introducing the HV9123NG-G-M901 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the HV9123NG-G-M901, a high-performance, precision integrated circuit designed for a wide range of applications. This advanced product is ideal for professionals and hobbyists alike who require reliable and efficient power management solutions.

Key Features:

  • High Voltage Capability: The HV9123NG-G-M901 is engineered to handle high voltage operations, making it suitable for industrial and commercial applications that require robust performance under demanding conditions.
  • Flexible Power Supply: This IC can operate with a wide range of input voltages, providing designers with the flexibility to use it in various power supply configurations.
  • Efficient Power Conversion: It is designed for optimal power conversion efficiency, which is critical for reducing heat generation and improving the overall performance and longevity of electronic systems.
  • Advanced Protection Features: The device includes built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and reliability of the application it is used in.
  • Compact Packaging: The HV9123NG-G-M901 comes in a compact package, which is advantageous for space-constrained applications while also providing ease of integration into existing designs.

Applications:

The versatility of the HV9123NG-G-M901 allows it to be used in a multitude of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Equipment

With its robust design and advanced features, the HV9123NG-G-M901 from Microchip Technology stands out as a superior choice for designers seeking a high-quality, high-voltage integrated circuit. Whether you're developing power supplies, lighting systems, or complex industrial machinery, this product offers the performance and reliability required to meet the most challenging electrical specifications.

For more detailed information, technical specifications, and application notes, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9730 $59.5950
36+ $3.2599 $117.3564
55+ $3.1580 $173.6900
76+ $3.0561 $232.2636
98+ $2.9543 $289.5214
131+ $2.6486 $346.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess