EN
  • EN
  • DE

IS2023S-002

Part No IS2023S-002
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Bluetooth Silicon, 3.0V - 4.25V, -20C to 70C, VQFN-56, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989018-IS2023S-002
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS2023S-002 CAD Model

Description

The IS2023S-002 from Microchip Technology is a cutting-edge integrated circuit designed for high-performance applications. This product is part of Microchip's extensive portfolio of semiconductor solutions, renowned for their reliability and innovation. The IS2023S-002 is tailored to meet the demanding requirements of modern electronic systems, providing a seamless and efficient operation.

Key Features

  • Advanced Technology: Built on Microchip's proprietary technology, the IS2023S-002 offers superior performance and energy efficiency, making it ideal for power-sensitive applications.
  • High Integration: This component integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Versatility: The IS2023S-002 is designed to be used in a wide range of applications, from consumer electronics to industrial systems, providing a flexible solution for various design challenges.
  • Robust Design: With its robust design, the IS2023S-002 ensures reliable operation even in harsh environments, making it suitable for outdoor or automotive applications that require high durability.

Applications

The versatility of the IS2023S-002 makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Automotive Systems
  • Industrial Control Units
  • Portable Electronics
  • Communication Infrastructure

Quality and Support

Microchip Technology is committed to providing customers with high-quality products. The IS2023S-002 is backed by Microchip's rigorous testing and validation processes, ensuring that it meets the highest industry standards for quality and reliability. Additionally, Microchip offers comprehensive technical support for the IS2023S-002, including detailed documentation, application notes, and customer service to assist with design integration and troubleshooting.

In summary, the IS2023S-002 is a testament to Microchip Technology's dedication to innovation and excellence in the semiconductor industry. Its combination of advanced features, integration, and robust design makes it an ideal choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess