The JAN2N5662 is a high-performance NPN Power Transistor from Microchip Technology, designed to meet stringent military standards for space and defense applications. This device is part of Microchip's range of radiation-hardened electronic components, which are engineered to withstand extreme environmental conditions and provide reliable performance in critical missions.
Key Features
- High Voltage Capability: The JAN2N5662 is capable of handling high voltage operations, making it suitable for power regulation and conversion applications in complex electronic systems.
- Robust Power Handling: With its ability to manage significant power levels, this transistor is ideal for amplifying signals or driving loads in demanding environments.
- Radiation Hardened: Designed to resist the effects of radiation, it ensures consistent performance in space applications where exposure to radiation is a concern.
- Military Standards Compliance: The device meets the requirements of MIL-PRF-19500/398, ensuring its reliability and quality for military and aerospace applications.
- Quality Assurance: As with all Microchip products, the JAN2N5662 undergoes rigorous testing to maintain high standards of quality and reliability.
Applications
The JAN2N5662 is suitable for a wide range of high-reliability applications, including:
- Power supply systems in satellites and spacecraft
- Defense electronics such as radar and communication systems
- High-reliability industrial equipment
- Avionics and other aerospace electronics
Technical Specifications
Parameter
Value
Configuration
Single
Collector-Emitter Voltage VCEO Max
300 V
Collector-Base Voltage VCBO
350 V
Emitter-Base Voltage VEBO
7 V
Collector Current - Continuous IC
2 A
Power Dissipation
25 W
With its robust design and adherence to military specifications, the JAN2N5662 is a reliable choice for designers looking to incorporate a durable and high-performing power transistor into their space-grade or defense-related electronic systems.