EN
  • EN
  • DE

STBV32G-AP

Part No STBV32G-AP
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS NPN 400V 1.5A TO92AP  /  Bipolar (BJT) Transistor NPN 400 V 1.5 A 1.5 W Through Hole TO-92AP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 5 @ 1A, 2V
Power - Max 1.5 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92AP
Base Product Number STBV32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-14545-3,497-12545-1,-497-12545-1,STBV32G-AP-ND,-497-12545-3,497-12545-3
Standard Package 2,000
Win Source Part Number 1096719-STBV32G-AP
Ultra Librarian 3D Model Ultra Librarian STBV32G-AP CAD Model

Description

STBV32G-AP - STMicroelectronics Voltage Regulator

The STBV32G-AP is a robust and efficient voltage regulator designed by STMicroelectronics, tailored for a wide range of applications requiring stable and reliable power supply. This component is part of STMicroelectronics' extensive portfolio of voltage regulators, which are known for their high quality and performance.

At the heart of the STBV32G-AP is its ability to maintain a constant voltage level, making it an ideal choice for sensitive electronic circuits that require a stable power source to operate correctly. This voltage regulator can handle an input voltage range that is suitable for various industrial, commercial, and consumer applications, ensuring versatility in its use.

The device features a fixed output voltage that provides simplicity in design, reducing the need for external components and thus minimizing the overall footprint of the power supply circuitry. This makes the STBV32G-AP a cost-effective solution for designers looking to streamline their designs without compromising on performance.

One of the key advantages of the STBV32G-AP is its thermal performance. It is designed to operate efficiently even at high temperatures, which is critical for reliability and longevity in challenging environments. Additionally, the regulator is equipped with protection features such as over-current protection, thermal shutdown, and short-circuit protection, further enhancing its robustness and safeguarding the connected electronic systems.

The STBV32G-AP comes in a package that is easy to integrate into a wide range of PCB layouts, making it a flexible option for various design configurations. Its compact size also makes it suitable for space-constrained applications.

In summary, the STBV32G-AP voltage regulator from STMicroelectronics is a reliable and efficient solution for maintaining a stable voltage supply in electronic circuits. Its robust design, thermal performance, and protection features make it a top choice for designers and engineers looking for a high-quality power management component.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3379 $59.1325
420+ $0.2772 $116.4240
650+ $0.2686 $174.5900
890+ $0.2599 $231.3110
1,150+ $0.2513 $288.9950
1,540+ $0.2252 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess