EN
  • EN
  • DE

JANS1N6172A

Part No JANS1N6172A
Manufacturer Microchip Technology
Catalog OEM Souring
Description TVS Diodes:Schottky Barrie Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466744-JANS1N6172A
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 136.8V
Voltage - Breakdown (Min) 171V
Voltage - Clamping (Max) @ Ipp 245.7V
Current - Peak Pulse (10/1000µs) 6.1A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Operating Temperature -55°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/516
Mounting Type Through Hole
Package / Case C, Axial
Supplier Device Package C, Axial
Ultra Librarian 3D Model Ultra Librarian JANS1N6172A CAD Model

Description

The JANS1N6172A represents a high-grade component manufactured by Microsemi, categorized under TVS (Transient Voltage Suppressor) Diodes with Schottky Barrier Diode characteristics. It's specifically designed to provide superior protection for electronic circuits from voltage spikes and surges, a critical factor in preserving the longevity and reliability of high-speed communication systems, satellites, and military hardware. The 'JANS' designation indicates that this component meets the stringent requirements of the Joint Army/Navy (JAN) specifications, underscoring its suitability for use in demanding environments where failure is not an option. Featuring a robust construction, the JANS1N6172A is capable of handling significant power surges and is optimized for fast response times to transient events, thereby ensuring the safety and operational integrity of critical electronic systems. Its Schottky Barrier Diode design enhances this capability by providing lower forward voltage drop, which contributes to improved efficiency and thermal performance in a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess