EN
  • EN
  • DE

JANS2N5415UA

Part No JANS2N5415UA
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 200V 1A TO-5 / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N5415
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 922305-JANS2N5415UA
Ultra Librarian 3D Model Ultra Librarian JANS2N5415UA CAD Model

Description

Introducing the JANS2N5415UA P-Channel MOSFET by Microchip Technology

The JANS2N5415UA is a state-of-the-art P-Channel MOSFET brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-reliability discrete product is designed to meet the stringent requirements of aerospace applications, offering exceptional performance and durability.

Key Features

  • High Reliability: Qualified under the MIL-PRF-19500/543 specifications, the JANS2N5415UA is built to withstand extreme environments, making it an ideal choice for space and military applications.
  • Advanced Construction: With its P-Channel technology, this MOSFET provides efficient power management and signal processing capabilities, ensuring optimal performance in a wide range of electronic systems.
  • Versatile Operating Conditions: The device is capable of operating under a broad range of temperatures, with a total power dissipation of 1.5W, which is crucial for maintaining functionality in harsh conditions.
  • Hermetic Packaging: Encased in a robust, hermetically sealed package, the JANS2N5415UA is protected against moisture and particulate contamination, ensuring long-term reliability and performance.

Applications

The JANS2N5415UA is particularly suited for deployment in high-demand systems where failure is not an option. Its applications span a variety of sectors:

  • Space exploration equipment
  • Satellite communication systems
  • Military hardware and vehicles
  • Avionics and aerospace instrumentation
  • High-reliability commercial electronics

Technical Specifications

With a drain-source voltage (Vds) of -100V and a continuous drain current (Id) of -2A, the JANS2N5415UA is capable of handling significant power. Its gate-source voltage (Vgs) ranges up to ±20V, allowing for flexible control within electronic circuits. The device also features a low gate threshold voltage, enhancing its responsiveness and ease of use in various circuit configurations.

Microchip Technology's commitment to quality and performance is evident in the JANS2N5415UA MOSFET. It's an exemplary choice for engineers and designers looking to incorporate reliable, high-performance components into their aerospace or military-grade electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess