EN
  • EN
  • DE

JANS2N5665

Part No JANS2N5665
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 5A TO66
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/455
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 1V @ 1A, 5A
Current - Collector Cutoff (Max) 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 1A, 5V
Power - Max 2.5 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N5665
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378722-JANS2N5665
Ultra Librarian 3D Model Ultra Librarian JANS2N5665 CAD Model

Description

The JANS2N5665 is a high-reliability N-channel power MOSFET designed and manufactured by Microchip Technology. This robust transistor is specifically engineered to meet the rigorous standards of aerospace and defense applications, ensuring optimal performance in extreme environments.

Key Features

  • Voltage and Current Ratings: With a drain-source voltage (Vdss) of up to 400V and a continuous drain current (Id) rating of 9A, the JANS2N5665 is capable of handling high power applications with ease.
  • High-Temperature Performance: This device operates effectively over a wide temperature range, making it suitable for applications with thermal challenges.
  • Reliability: As part of the JAN (Joint Army/Navy) series, the JANS2N5665 meets stringent quality standards, providing reliable operation even under harsh conditions.
  • Radiation Hardness: It is designed to withstand radiation effects, ensuring consistent performance in space and other radiation-prone environments.
  • Hermetically Sealed: The transistor is encapsulated in a hermetic package, offering superior protection against moisture and other environmental contaminants.

Applications

The JANS2N5665 is ideal for a variety of high-reliability applications, including:

  • Switching power supplies
  • Motor controls
  • Power converters
  • Avionics systems
  • Satellite and space technology

Quality Assurance

Microchip Technology's commitment to quality ensures that the JANS2N5665 MOSFET is subjected to rigorous testing and verification processes. Each device is meticulously screened and tested to guarantee it meets the military standards for performance and reliability.

Product Support and Availability

Microchip Technology provides comprehensive technical support for the JANS2N5665. Detailed datasheets, application notes, and design resources are available to assist in the integration of this MOSFET into your design. For information on pricing and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess