The THX203H is a highly integrated power management integrated circuit (PMIC) designed for offline switching power supply applications. It aims to provide a cost-effective, efficient, and reliable solution for converting AC voltage to regulated DC voltage. The integrated features and comprehensive protection mechanisms make it suitable for various consumer and industrial applications where space, efficiency, and reliability are crucial.
Applications
- Adapters and chargers for mobile devices, such as smartphones and tablets
- Standby power supplies for home appliances like TVs and set-top boxes
- LED lighting drivers
- Power supplies for small industrial control systems
- General-purpose offline power supplies requiring efficient and reliable operation
Features
- Integrated high-voltage power MOSFET to reduce external component count
- Current-mode PWM control for high efficiency and stable operation
- Frequency jittering to minimize electromagnetic interference (EMI)
- Over-temperature protection (OTP) to prevent damage from overheating
- Over-current protection (OCP) to limit current and protect components
- Over-voltage protection (OVP) to safeguard against excessive output voltage
- Under-voltage lockout (UVLO) to ensure proper startup and prevent unstable operation
- Short-circuit protection (SCP) to protect against short circuits on the output
- Soft-start function to minimize stress on components during startup
Benefits
- Simplified Design: The integrated MOSFET significantly reduces the need for external components, streamlining the power supply design process and lowering the overall bill of materials (BOM) cost.
- High Efficiency: The current-mode PWM control ensures efficient power conversion, minimizing power losses and heat generation, leading to improved energy savings.
- Enhanced Reliability: The comprehensive suite of protection features, including OTP, OCP, OVP, UVLO, and SCP, ensures robust and reliable operation under various fault conditions, enhancing the lifespan of the power supply.
- Improved EMI Performance: The frequency jittering technique effectively reduces electromagnetic interference (EMI), making it easier to meet regulatory compliance requirements.
- Cost-Effective Solution: The high level of integration and reduced component count translate into a cost-effective solution for power supply applications, balancing performance with affordability.
Additional Details
The THX203H is designed to operate with a wide input voltage range, typically from 85VAC to 265VAC, making it suitable for global applications. The switching frequency is generally internally set, usually around 65kHz, to optimize efficiency and EMI performance. The integrated soft-start function minimizes stress on the power MOSFET and other components during startup, further enhancing overall system reliability. The device's comprehensive protection mechanisms and high efficiency make it a strong choice for various low to medium power offline power supply requirements.