EN
  • EN
  • DE

JANTX2N2880

Part No JANTX2N2880
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 5A TO59 / Bipolar (BJT) Transistor NPN 80 V 5 A 2 W Stud Mount TO-59
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/315
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max) 20µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 1A, 2V
Power - Max 2 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Stud Mount
Package / Case TO-210AA, TO-59-4, Stud
Supplier Device Package TO-59
Base Product Number 2N2880
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1382405-JANTX2N2880
Ultra Librarian 3D Model Ultra Librarian JANTX2N2880 CAD Model

Description

Product Overview: JANTX2N2880 by Microchip Technology

The JANTX2N2880 is a high-quality, military-grade bipolar junction transistor (BJT) manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet stringent military specifications, ensuring reliability and performance in critical applications.

Key Features

  • Type: NPN
  • Package: TO-39 metal can package for robustness and heat dissipation
  • Power Rating: Capable of handling moderate power levels
  • Voltage Rating: Suitable for high-voltage applications
  • Current Handling: Designed to manage significant current loads
  • Operating Temperature Range: Built to withstand extreme temperature conditions
  • Quality Level: JAN (Joint Army/Navy) level of certification for military use

Applications

The JANTX2N2880 is ideal for a wide range of high-performance applications where reliability is paramount. Some common uses include:

  • Defense and aerospace systems
  • Communication equipment
  • Satellite and radar technologies
  • High-grade industrial electronics

Reliability and Certification

Microchip Technology's commitment to quality is evident in the JANTX2N2880's certification to JANTX standards. This level of certification indicates that the transistor is manufactured and tested to meet the rigorous requirements of military and aerospace applications, ensuring optimal performance even under the most demanding conditions.

Product Support and Availability

Microchip Technology provides comprehensive support for the JANTX2N2880, including detailed datasheets, technical support, and application notes. Customers can rely on the availability of this product, benefiting from Microchip's global distribution network and commitment to long-term supply.

In conclusion, the JANTX2N2880 from Microchip Technology is a testament to the company's dedication to producing high-reliability components for mission-critical applications. Its robust design, military-grade certification, and strong support infrastructure make it an excellent choice for engineers and designers working on projects that cannot compromise on quality or performance.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1081 $66.2162
5+ $27.1656 $135.8280
7+ $26.3167 $184.2169
10+ $25.4678 $254.6780
12+ $24.6188 $295.4256
16+ $22.0721 $353.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess