EN
  • EN
  • DE

FDPF8D5N10C

Part No FDPF8D5N10C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 76A TO220F / N-Channel 100 V 76A (Tc) 2.4W (Ta), 35W (Tc) Through Hole TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Mfr ON Semiconductor
Series PowerTrench®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 76A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 8.5mOhm @ 76A, 10V
Vgs(th) (Max) @ Id 4V @ 130µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2475 pF @ 50 V
FET Feature -
Power Dissipation (Max) 2.4W (Ta), 35W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
Base Product Number FDPF8
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000 pcs
Win Source Part Number 1382072-FDPF8D5N10C
Ultra Librarian 3D Model Ultra Librarian FDPF8D5N10C CAD Model

Description

The ON Semiconductor FDPF8D5N10C is a state-of-the-art MOSFET designed for high-efficiency power conversion and switching applications. This device is part of ON Semiconductor's PowerTrench® series, which is renowned for its low on-state resistance and minimal power loss characteristics. It is a suitable choice for a wide range of applications, including DC/DC converters, power supplies, motor drives, and other power management tasks.

Key Features

  • Low R<sub>DS(on): The FDPF8D5N10C boasts an extremely low on-state resistance, which translates into reduced conduction losses and improved overall efficiency in applications.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DSS) rating of 100V, this MOSFET can comfortably handle high voltage operations, making it ideal for a variety of power applications.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D) of up to 36A, ensuring robust performance for high current demands.
  • Fast Switching Speed: The device is designed for fast switching, which is critical for reducing switching losses in power conversion systems.
  • PowerTrench® Technology: The integration of PowerTrench® technology enhances the device's performance by optimizing the body diode characteristics and minimizing reverse recovery time.

Applications

The versatility of the FDPF8D5N10C makes it an excellent choice for a wide array of applications. It is especially well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-to-DC Converters
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)
  • LED Lighting

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The FDPF8D5N10C MOSFET is produced in compliance with various environmental standards, ensuring that it meets the requirements for eco-friendly products. Additionally, the device is manufactured under stringent quality control processes to ensure reliability and performance consistency.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess