EN
  • EN
  • DE

JANTX2N3442

Part No JANTX2N3442
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 10A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 140 V 10 A - 6 W Through Hole TO-3
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/307
Package Bulk
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-3
Family Name 2N3442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-15505, 1086-15505-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922350-JANTX2N3442
Ultra Librarian 3D Model Ultra Librarian JANTX2N3442 CAD Model

Description

Microchip Technology's JANTX2N3442 is a high-quality bipolar junction transistor (BJT) that is part of their extensive range of semiconductor devices. This NPN transistor is designed for a variety of applications, particularly in the aerospace and military sectors, where reliability and performance are critical.

Key Features

  • High Voltage Capability: The JANTX2N3442 is capable of handling high voltage operations, making it suitable for power amplification and switching in demanding environments.
  • Robust Power Handling: With its ability to manage significant power levels, this transistor is designed for applications that require robust performance.
  • TO-3 Package: The device comes in a metal TO-3 package, renowned for its excellent thermal properties, ensuring reliable operation even under high power and temperature conditions.
  • Quality Standards: As a JAN (Joint Army/Navy) level product, the JANTX2N3442 meets stringent quality standards, offering enhanced product reliability and consistency.
  • Extended Temperature Range: This component is designed to operate effectively across a broad temperature range, suitable for extreme operating conditions often encountered in aerospace and military applications.

Applications

The JANTX2N3442 is ideal for use in a variety of high-demand applications, including:

  • Power regulation modules
  • Switching circuits
  • Amplifier circuits
  • Military and aerospace equipment
  • High-reliability commercial systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 140V Collector Base Voltage (V<sub>CBO) 140V Emitter Base Voltage (V<sub>EBO) 7V Collector Current (I<sub>C) 10A Power Dissipation (P<sub>D) 117W Operating Junction Temperature Range -65°C to +200°C

The JANTX2N3442 from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. With its robust construction and adherence to military standards, this transistor is an excellent choice for projects where failure is not an option.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess