EN
  • EN
  • DE
  • IT

JANTX2N6351

Part No JANTX2N6351
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 150V 5A TO-33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 150 V 5 A - 1 W Through Hole TO-33
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/472
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AC, TO-33-4 Metal Can
Case / Package TO-33
Family Name 2N6351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-16200, 1086-16200-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922357-JANTX2N6351
Ultra Librarian 3D Model Ultra Librarian JANTX2N6351 CAD Model

Description

Introducing the JANTX2N6351 Power Transistor

The JANTX2N6351 is a high-quality power transistor designed and manufactured by Microchip Technology, a leader in the microcontroller and analog semiconductors industry. This robust NPN transistor is specifically engineered to meet the stringent requirements of military applications, ensuring reliability and performance in the most demanding environments.

Key Features and Benefits

  • High Power Rating: The JANTX2N6351 is capable of handling high power levels, making it suitable for a wide range of applications that require efficient power management.
  • High Voltage Capability: Designed to withstand high voltage operations, this transistor is an excellent choice for circuits that are exposed to significant voltage stress.
  • Robust Military Standards: Meeting the rigorous MIL-PRF-19500/543 standards, the JANTX2N6351 ensures top-notch quality and reliability for military-grade equipment.
  • Hermetically Sealed: The hermetic packaging provides superior protection against environmental factors such as moisture and dust, thus enhancing the longevity of the device.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring consistent performance even under extreme conditions.

Applications

The JANTX2N6351 is ideally suited for high-power and high-voltage applications within the military sector, including:

  • Power supply systems
  • Motor controls
  • Switching regulators
  • Aerospace and defense electronics
  • Other ruggedized electronic systems

Technical Specifications

Parameter Value Transistor Type NPN Power Dissipation Check Datasheet Collector-Emitter Voltage (VCEO) Check Datasheet Operating Temperature Range Check Datasheet Package / Case Hermetically sealed Military Standards MIL-PRF-19500/543

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

Ordering Information

To procure the JANTX2N6351 power transistor for your next project, contact Microchip Technology's sales team or authorized distributors. Ensure the reliability and durability of your military-grade electronics with the trusted performance of the JANTX2N6351.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess