Microchip Technology's JANTXV1N6134AUS is a highly reliable, state-of-the-art TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This device is specifically engineered to meet the stringent requirements of the aerospace industry and is compliant with the MIL-PRF-19500/477 specifications, ensuring top-notch performance and durability in the most demanding environments.
Key Features
- High Reliability: Qualified to MIL-PRF-19500/477 standards, the JANTXV1N6134AUS is designed for mission-critical applications where failure is not an option.
- Robust Protection: With its excellent transient voltage suppression capabilities, this device can safeguard sensitive circuits against severe voltage spikes and surges.
- Hermetically Sealed: The hermetic seal ensures that the device is impervious to moisture and other environmental contaminants, providing long-term reliability.
- Wide Operating Temperature Range: Capable of operating over a broad temperature range, this TVS diode is suitable for use in extreme conditions.
- Low Leakage Current: It features low leakage current, minimizing power loss and ensuring efficiency in operation.
Applications
The JANTXV1N6134AUS is ideal for protecting a wide range of aerospace and military electronic systems, including:
- Avionics
- Satellite systems
- Radar and communication equipment
- Power supply protection
Technical Specifications
Parameter
Value
Peak Pulse Power Dissipation
1500 W
Breakdown Voltage
6.8 V
Maximum Clamping Voltage
11.2 V
Operating Temperature Range
-55°C to +175°C
Microchip Technology's commitment to quality and performance is evident in the JANTXV1N6134AUS, making it a trusted choice for professionals seeking robust protection for their high-end electronic systems.