EN
  • EN
  • DE

JANTXV1N7039CCT1

Part No JANTXV1N7039CCT1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 150V 35A TO254
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 150 V 35A Through Hole TO-254-3, TO-254AA (Straight Leads)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/737
Package Bulk
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package TO-254-3, TO-254AA (Straight Leads)
Case / Package TO-254AA
Family Name 1N7039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-20062, 1086-20062-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922367-JANTXV1N7039CCT1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N7039CCT1 CAD Model

Description

Microchip Technology presents the JANTXV1N7039CCT1, a high-reliability diode designed to meet the stringent requirements of the aerospace and defense industries. This component is part of Microchip's commitment to providing robust and dependable solutions for applications where failure is not an option.

Key Features

  • High Reliability: The JANTXV1N7039CCT1 is built to meet or exceed the specifications of the Joint Army/Navy (JAN) standard, ensuring top-tier performance and quality.
  • Voltage Range: This diode operates within a specified voltage range, tailored for precision use in critical circuits.
  • Hermetically Sealed: The device is hermetically sealed to protect against environmental conditions, ensuring stable operation over its lifespan.
  • Controlled Avalanche: Engineered for applications requiring energy absorption capability, this diode can withstand high-energy pulses without degradation.
  • Low Leakage Current: The JANTXV1N7039CCT1 exhibits low leakage current characteristics, which is crucial for maintaining energy efficiency and preventing circuitry damage.

Applications

The JANTXV1N7039CCT1 is ideal for a variety of high-stakes applications, including:

  • Power supply regulation in military and aerospace electronics
  • High-reliability commercial systems
  • Switching power supplies
  • Protection circuits in sensitive equipment

Quality Assurance

Microchip Technology ensures that each JANTXV1N7039CCT1 diode undergoes rigorous testing and quality control measures. The device complies with the MIL-PRF-19500/559 standard, signifying its suitability for military and aerospace applications where consistent performance is critical.

Technical Support and Availability

Microchip Technology provides full technical support for the JANTXV1N7039CCT1. Detailed datasheets, application notes, and additional resources are available to assist designers in integrating this component into their systems. For information on pricing and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess