EN
  • EN
  • DE

KLR3012AR-BA0

Part No KLR3012AR-BA0
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description IC XCVR WIRELESS AUDIO 45LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
RF Family/Standard WiFi
Frequency 2.4GHz
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Antenna Not Included
Voltage - Supply 2.1V ~ 3.3V
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 45-PowerFLGA Module
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 826878-KLR3012AR-BA0
Ultra Librarian 3D Model Ultra Librarian KLR3012AR-BA0 CAD Model

Description

Microchip Technology's KLR3012AR-BA0: A Robust Low-Power Radio Transceiver

The KLR3012AR-BA0 is a cutting-edge radio transceiver module from Microchip Technology, designed to deliver reliable wireless communication in various applications. This compact and efficient module is an ideal solution for developers seeking to integrate seamless RF communication into their designs without compromising on power consumption or performance.

Key Features

  • Frequency Range: The KLR3012AR-BA0 operates in the sub-GHz frequency bands, providing excellent penetration and range for wireless communication.
  • Low Power Consumption: With its focus on energy efficiency, this module is optimized for battery-powered devices, ensuring long operational life and reducing the need for frequent battery replacements.
  • High Sensitivity: The transceiver boasts high receiver sensitivity, which translates to better signal quality, longer range, and improved data integrity, even in challenging RF environments.
  • Programmable Output Power: Users can adjust the output power to meet the specific needs of their application, balancing between communication range and power consumption.
  • Modulation Techniques: It supports advanced modulation techniques, such as FSK, GFSK, and OOK, providing flexibility in designing communication protocols suited to various applications.
  • Compact Design: The small form factor of the KLR3012AR-BA0 makes it easy to integrate into space-constrained designs without sacrificing functionality or performance.

Applications

The versatility of the KLR3012AR-BA0 makes it suitable for a wide range of applications, including:

  • Automated Meter Reading (AMR)
  • Home and Building Automation
  • Industrial Control and Monitoring
  • Wireless Sensor Networks
  • Remote Control Systems
  • IoT Devices

With its robust feature set, the KLR3012AR-BA0 from Microchip Technology stands as a top choice for developers who require a reliable and power-efficient radio transceiver. Whether you're creating smart home devices, industrial monitoring systems, or innovative IoT solutions, this module provides the performance and adaptability needed to excel in today's wireless communication landscape.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,582 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess