EN
  • EN
  • DE

TL2575-ADJING4

Part No TL2575-ADJING4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name TL2575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TL2575-ADJINE4, TL2575-ADJINE4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936624-TL2575-ADJING4
Ultra Librarian 3D Model Ultra Librarian TL2575-ADJING4 CAD Model

Description

Product Overview: TL2575-ADJING4

The TL2575-ADJING4 from Texas Instruments is an integral part of the TL2575 series of simple step-down (buck) voltage regulators. This robust and versatile regulator is designed to offer ease of use and a low component count, making it an ideal choice for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The TL2575-ADJING4 provides an adjustable output voltage that can be set from 1.23V to 37V, which allows for high flexibility in various design applications.
  • Integrated Switch: With an integrated 1A switch, the device eliminates the need for an external current-carrying component, simplifying the design and saving board space.
  • High Efficiency: This regulator is capable of delivering high efficiency that can be maintained over a wide range of load currents, making it suitable for battery-powered devices.
  • Thermal Shutdown and Current Limit Protection: The TL2575-ADJING4 incorporates both thermal shutdown and current limit protection to safeguard the device and the system under extreme conditions.
  • Minimal External Components: This regulator is designed to work with a minimal number of readily available standard external components, which reduces the overall system cost and complexity.

Applications

The TL2575-ADJING4 is versatile enough to be used in a multitude of applications, including:

  • Power supplies for a variety of electronic devices
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Telecommunication equipment

Quality and Reliability

As with all Texas Instruments products, the TL2575-ADJING4 is manufactured to the highest quality standards. Customers can expect consistent performance and reliability from this regulator, which is reflected in its widespread adoption across various industries.

Whether you are designing a new power supply or looking to improve an existing design, the TL2575-ADJING4 offers a practical and cost-effective solution that does not compromise on quality or performance.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3542 $50.3130
37+ $2.7522 $101.8314
57+ $2.6662 $151.9734
78+ $2.5802 $201.2556
101+ $2.4942 $251.9142
135+ $2.2362 $301.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess