EN
  • EN
  • DE

KSZ8794CNXCC-TR

Part No KSZ8794CNXCC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8794
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 876466-KSZ8794CNXCC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8794CNXCC-TR CAD Model

Description

Microchip Technology's KSZ8794CNXCC-TR Ethernet Switch

The KSZ8794CNXCC-TR is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity and management in various embedded and industrial applications. This advanced switch features four ports, with three Fast Ethernet PHYs and one Gigabit Ethernet PHY, making it a versatile solution for managing network traffic and interfacing with multiple devices.

Key Features:

  • Integrated Ethernet Switch: The KSZ8794CNXCC-TR integrates a 4-port switch with a non-blocking switch fabric, ensuring efficient handling of Ethernet frames.
  • PHY Connection: It includes three 10/100Mbps PHY ports and one 10/100/1000Mbps PHY port, providing flexibility for various network speed requirements.
  • QoS Support: Quality of Service (QoS) features allow for prioritization of network traffic, which is crucial for time-sensitive data like voice and video.
  • Energy Efficient: Energy Efficient Ethernet (EEE) capability helps reduce power consumption during periods of low data activity, making it an eco-friendly choice.
  • VLAN Support: The switch supports VLANs for network segmentation and improved security.
  • Advanced Management: It offers comprehensive management features, including MIIM, I2C, and SPI interfaces, for flexible and easy integration into system designs.
  • Robust Design: The device is designed for reliability in harsh environments, making it suitable for industrial applications.

Applications:

The KSZ8794CNXCC-TR is ideal for use in a range of applications, including:

  • Home Networking
  • Industrial Automation
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Networked Security Systems
  • Automotive Infotainment Systems

Technical Specifications:

The KSZ8794CNXCC-TR operates over a commercial temperature range and comes in a compact 128-pin package. It requires a single 3.3V power supply and offers low power consumption for energy-sensitive applications. The switch is compliant with IEEE 802.3, IEEE 802.3u, and IEEE 802.3ab standards, ensuring compatibility with existing network protocols and devices.

With its feature-rich design and robust performance, the Microchip Technology KSZ8794CNXCC-TR Ethernet switch is an excellent choice for developers and engineers looking to integrate reliable network communication into their products.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4914 $56.9484
13+ $7.7878 $101.2414
20+ $7.5444 $150.8880
28+ $7.3011 $204.4308
36+ $7.0577 $254.0772
48+ $6.3276 $303.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess