EN
  • EN
  • DE

KSZ8815-16MLL

Part No KSZ8815-16MLL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 291039-KSZ8815-16MLL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8815-16MLL CAD Model

Description

Microchip Technology's KSZ8815-16MLL Ethernet Switch

The KSZ8815-16MLL is a robust and feature-rich integrated Ethernet switch from Microchip Technology, designed to cater to the increasing demands for network connectivity in embedded systems. This high-performance switch is an ideal solution for applications that require multiple Ethernet ports with low power consumption, compact design, and ease of use.

At the heart of the KSZ8815-16MLL is a highly efficient switch fabric that ensures smooth data flow between its ports with minimal processing overhead. It incorporates five Fast Ethernet (10/100Mbps) ports, which are designed to automatically negotiate the best speed and duplex, thereby providing versatility and compatibility with a wide range of network devices.

The device integrates a number of advanced features to support complex network configurations and enhance performance. This includes support for Quality of Service (QoS) with four priority queues, which is essential for prioritizing sensitive traffic such as voice or video streams. VLAN support is also provided, enabling network segmentation and improving security and performance.

For ease of management, the KSZ8815-16MLL includes an I2C/SPI interface for configuration and monitoring, allowing developers to integrate the switch into their systems with minimal effort. Additionally, the chip comes with built-in diagnostics and an extensive set of registers for network management and troubleshooting.

Security is a paramount concern in networked devices, and the KSZ8815-16MLL addresses this with features such as MAC address filtering and management message prioritization. These features help to prevent unauthorized access and ensure that management tasks can be performed even under heavy traffic conditions.

The KSZ8815-16MLL is packaged in a compact 64-pin LQFP, which makes it suitable for space-constrained applications. Its low power consumption also makes it an excellent choice for battery-powered or energy-sensitive designs. With its robust feature set and Microchip's reputation for reliability, the KSZ8815-16MLL is an excellent choice for your next network project.

Whether you are designing a sophisticated industrial control system, a home automation network, or any other application that requires reliable Ethernet connectivity, the KSZ8815-16MLL from Microchip Technology is a component that you can trust to keep your data flowing smoothly and securely.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess