EN
  • EN
  • DE

KSZ8864RMN

Part No KSZ8864RMN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SW 4PORT 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8864
Standard Package 348 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 611143-KSZ8864RMN
Ultra Librarian 3D Model Ultra Librarian KSZ8864RMN CAD Model

Description

Microchip Technology's KSZ8864RMN Ethernet Switch

The KSZ8864RMN is a highly-integrated, Layer 2 managed, four-port switch from Microchip Technology, designed to enable networked devices to connect with efficiency, low power consumption, and robust communication protocols. This product is an ideal solution for embedded, automotive, and industrial applications where space and power are at a premium.

Key Features:

  • Port Configuration: The KSZ8864RMN includes three 10/100BASE-TX ports and one 100BASE-FX fiber port, providing a versatile mix of media interfaces for different network requirements.
  • Energy Efficient: With support for IEEE 802.3az Energy Efficient Ethernet, this switch can reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious enterprises.
  • Advanced Switching Capabilities: The device supports a suite of advanced features such as QoS (Quality of Service), VLAN (Virtual LAN), IGMP snooping, and Link Aggregation, ensuring efficient data traffic management and network segmentation for improved security and performance.
  • Compact Form Factor: The KSZ8864RMN comes in a compact 48-pin QFN package, making it suitable for space-constrained applications.
  • Easy Management: Equipped with an SPI (Serial Peripheral Interface) and I2C interface for management purposes, this switch can be easily integrated and managed within a variety of system architectures.
  • Robust Operation: Designed to withstand harsh environments, it operates within a temperature range of -40°C to +85°C, ensuring reliability across diverse operating conditions.

Applications:

The versatility of the KSZ8864RMN makes it a perfect fit for a broad range of applications, including:

  • Industrial control and automation systems
  • Automotive infotainment and diagnostics interfaces
  • Home networking and smart home devices
  • Embedded networking systems

With its combination of performance, power efficiency, and advanced features, the KSZ8864RMN from Microchip Technology stands out as a superior choice for developers looking to enhance their networked systems.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2564 $64.7948
16+ $7.5950 $121.5200
24+ $7.3577 $176.5848
33+ $7.1203 $234.9699
42+ $6.8830 $289.0860
57+ $6.1709 $351.7413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess