EN
  • EN
  • DE

KSZ8873FLLI

Part No KSZ8873FLLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64LQFP / Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 100 Base-FX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 115mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8873
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 1611-KSZ8873FLLIINACTIVE,1611-KSZ8873FLLI-ND,KSZ8873FLLI-ND,1611-KSZ8873FLLI,576-3632
Standard Package 160
Win Source Part Number 1157971-KSZ8873FLLI
Ultra Librarian 3D Model Ultra Librarian KSZ8873FLLI CAD Model

Description

Microchip Technology KSZ8873FLLI Ethernet Switch

The Microchip Technology KSZ8873FLLI is a highly integrated Ethernet switch tailored for cost-sensitive applications that require a small footprint and minimal power consumption. This robust networking solution is part of Microchip's portfolio of Ethernet products designed to meet the growing needs for network connectivity in industrial, automotive, and consumer applications.

Key Features

  • Three-Port Switch: The KSZ8873FLLI features two 10/100BASE-TX ports and one 100BASE-FX fiber port, enabling flexible connectivity options for various network configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, this switch conserves power without sacrificing performance, making it suitable for power-sensitive designs.
  • Advanced Switch Features: It includes features such as IEEE 802.1Q VLAN support, Quality of Service (QoS) prioritization, and IGMP snooping to manage traffic and enhance network security.
  • Compact Design: The KSZ8873FLLI comes in a compact 48-pin LQFP package, which is ideal for applications with limited PCB space.
  • Easy Integration: With a user-friendly interface and minimal external components required, this switch allows for easy integration into existing network infrastructures.

Applications

The versatility of the KSZ8873FLLI makes it an excellent choice for a wide range of applications, including:

  • Home Networking Devices
  • Industrial Control Systems
  • Automotive Infotainment
  • Smart Home Automation
  • Embedded Systems

Technical Specifications

With a temperature range of -40°C to +85°C, the KSZ8873FLLI is built to operate reliably in harsh environments. The switch supports Auto MDI/MDIX crossover detection and correction, which simplifies network installation by allowing the use of straight-through or crossover Ethernet cables.

Overall, the Microchip Technology KSZ8873FLLI Ethernet switch is a versatile, high-performance solution for designers looking to enhance their networked systems with a reliable and efficient Ethernet connectivity option.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $9.2328
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8109 $55.2436
9+ $11.3320 $101.9880
14+ $10.9779 $153.6906
19+ $10.6237 $201.8503
25+ $10.2696 $256.7400
33+ $9.2073 $303.8409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess