EN
  • EN
  • DE

KSZ8893MBL

Part No KSZ8893MBL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MANAGED SW 10/100 100-LFBGA / Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-FX/T/TX
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 120mA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 100-LFBGA
Base Product Number KSZ8893
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-3090
Standard Package 260
Win Source Part Number 1322069-KSZ8893MBL
Ultra Librarian 3D Model Ultra Librarian KSZ8893MBL CAD Model

Description

Microchip Technology's KSZ8893MBL Integrated Ethernet Switch

The Microchip Technology KSZ8893MBL is a robust and highly integrated Ethernet switch that is designed to enable network connectivity across various embedded systems. This device is a perfect solution for applications that require the efficient management of network traffic through features such as Quality of Service (QoS) and VLAN support. With its low power consumption and small footprint, the KSZ8893MBL is particularly well-suited for home networks, industrial automation, and automotive infotainment systems.

At the core of the KSZ8893MBL lies a sophisticated switch engine that can handle high-speed data traffic with ease. It supports three 10/100Mbps Fast Ethernet ports, which can be configured via MII (Media Independent Interface) or RMII (Reduced Media Independent Interface) depending on the specific needs of the application. Additionally, the KSZ8893MBL comes with an on-chip L2 switch, which includes features like auto-negotiation, auto MDI-X crossover, and IEEE 802.1Q VLAN tagging.

The KSZ8893MBL also boasts an array of features aimed at enhancing network performance and security. It implements QoS features, such as priority queues and weighted fair queuing, to ensure that critical network traffic is prioritized appropriately. Moreover, it supports IGMP snooping for multicast packet filtering, which is essential for optimizing network bandwidth in multimedia applications.

Designed with versatility in mind, the KSZ8893MBL can be managed through SPI (Serial Peripheral Interface) or I²C interfaces, allowing for easy integration into a wide variety of system designs. The device is also equipped with an array of diagnostic features, including loopback, cable diagnostics, and link status change, which aid in network troubleshooting and maintenance.

Overall, the Microchip Technology KSZ8893MBL is a feature-rich and compact Ethernet switch that delivers reliable and high-performance network connectivity. Its integration of advanced networking capabilities into a single chip makes it an ideal choice for developers looking to streamline their designs and reduce overall system costs.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9449 $58.3470
65+ $1.5958 $103.7270
100+ $1.5459 $154.5900
135+ $1.4961 $201.9735
175+ $1.4462 $253.0850
235+ $1.2966 $304.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess