EN
  • EN
  • DE

KSZ8895FQXC

Part No KSZ8895FQXC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128PQFP  /  Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261682-KSZ8895FQXC
Ultra Librarian 3D Model Ultra Librarian KSZ8895FQXC CAD Model

Description

The KSZ8895FQXC is a highly integrated, Layer 2 managed, five-port switch from Microchip Technology, one of the leading providers of smart, connected, and secure embedded control solutions. This product is specifically designed to enable network connectivity and management in various applications, including home networking, small office/home office (SOHO), small to medium-sized business (SMB) networks, and Internet of Things (IoT) devices.

Key Features

  • Integrated Switching Fabric: The KSZ8895FQXC comes with an advanced switching fabric that supports high-speed data processing and low-latency transfers, ensuring efficient network communication.
  • Multiple Interfaces: It features a combination of five 10/100 Mbps Ethernet MAC ports, one MII interface, and one I2C interface, providing versatility in connection options.
  • QoS Support: Quality of Service (QoS) is supported with four priority queues per port, allowing for prioritization of traffic and enhancing the performance of real-time applications like VoIP and video streaming.
  • VLAN Support: The device offers VLAN (Virtual LAN) capabilities, including port-based and 802.1Q tag-based VLANs, which help in network segmentation and improved security.
  • Power Management: Energy-efficient features are incorporated to reduce power consumption, including IEEE 802.3az Energy Efficient Ethernet and power down modes for unused ports.

Applications

  • Home Network Switches
  • SOHO Networking Equipment
  • SMB Network Infrastructure
  • Industrial Control Systems
  • IoT Connectivity Solutions

With its robust feature set and compact form factor, the KSZ8895FQXC from Microchip Technology is an ideal choice for developers and engineers looking to implement a managed network switch into their designs. Its extensive management and diagnostic capabilities enable effective network monitoring and control, which are crucial for maintaining system integrity and performance in today's interconnected environments.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3148 $65.2592
9+ $13.3866 $120.4794
14+ $12.9683 $181.5562
19+ $12.5499 $238.4481
24+ $12.1317 $291.1608
32+ $10.8766 $348.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,586 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess