EN
  • EN
  • DE

KSZ9031MNXCC

Part No KSZ9031MNXCC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9031
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 851785-KSZ9031MNXCC
Ultra Librarian 3D Model Ultra Librarian KSZ9031MNXCC CAD Model

Description

Microchip Technology's KSZ9031MNXCC - Gigabit Ethernet Transceiver

The KSZ9031MNXCC is a state-of-the-art Gigabit Ethernet transceiver from Microchip Technology, designed for high-speed network applications. This robust and reliable transceiver is an ideal solution for network environments where performance, low-power consumption, and versatility are critical.

Key Features

  • High-Speed Performance: The device supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, ensuring compatibility with a wide range of network speeds and allowing seamless integration into existing network infrastructures.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the KSZ9031MNXCC significantly reduces power consumption during periods of low data activity, contributing to energy savings and reduced operational costs.
  • Enhanced Signal Quality: It features integrated electronic dispersion compensation (EDC) for enhanced signal quality on long cable runs, making it suitable for industrial and challenging cabling environments.
  • Flexible Interface Options: The transceiver provides a range of interface options, including RGMII, MII, and RMII, offering flexibility for designers to choose the optimal interface for their specific application requirements.
  • Robustness: The KSZ9031MNXCC is built to withstand harsh environments, featuring an extended temperature range and a compact 48-pin QFN package that is ideal for space-constrained applications.

Applications

With its advanced features, the KSZ9031MNXCC is suitable for a variety of applications, including:

  • Enterprise and Consumer Networking Equipment
  • Industrial Automation and Control Systems
  • Networked Multimedia Systems
  • Automotive Infotainment and Driver Assistance Systems

Technical Specifications

The KSZ9031MNXCC operates on a single 3.3V supply and is available in a 48-pin QFN package. It complies with IEEE 802.3, 802.3u, and 802.3ab standards, ensuring interoperability with other Ethernet devices.

In summary, Microchip Technology's KSZ9031MNXCC is a versatile and energy-efficient Gigabit Ethernet transceiver that delivers high-speed data transmission, enhanced signal integrity, and robust performance for a wide range of networking applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2429 $50.7003
17+ $5.9429 $101.0293
27+ $5.7572 $155.4444
36+ $5.5715 $200.5740
47+ $5.3858 $253.1326
63+ $4.8286 $304.2018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess