EN
  • EN
  • DE

LAN7800T-I/VSX

Part No LAN7800T-I/VSX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Controller
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.2V, 2.5V, 3.3V
Current - Supply 1 ~ 4mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (6x6)
Base Product Number LAN7800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LAN7800T-I/VSXDKR,LAN7800T-I/VSXCT,LAN7800T-I/VSXTR,LAN7800T-I/VSX-ND
Standard Package 3,000
Win Source Part Number 1002457-LAN7800T-I/VSX
Ultra Librarian 3D Model Ultra Librarian LAN7800T-I/VSX CAD Model

Description

Microchip Technology's LAN7800T-I/VSX

The LAN7800T-I/VSX is a high-performance, compact, and reliable USB 3.1 Gen 1 to Gigabit Ethernet controller from the trusted Microchip Technology. Designed to deliver exceptional performance in network connectivity, the LAN7800T-I/VSX is engineered to meet the needs of modern, high-speed data communication for a variety of applications, including embedded systems, consumer electronics, and enterprise solutions.

Key Features:

  • High-Speed Ethernet: The device supports 10/100/1000 Ethernet speeds, ensuring fast and efficient data transfer rates suitable for a wide range of applications.
  • USB 3.1 Gen 1 Interface: With the USB 3.1 Gen 1 interface, the LAN7800T-I/VSX offers enhanced data transfer speeds up to 5 Gbps, making it ideal for bandwidth-intensive applications.
  • Energy Efficient: The controller incorporates energy-efficient Ethernet (EEE) technology, which helps reduce power consumption during periods of low data activity.
  • Advanced Functionality: It includes features such as VLAN tagging and checksum offload capabilities, which help to optimize network traffic and reduce CPU load.
  • Robust Design: The LAN7800T-I/VSX is designed for industrial applications with a wide temperature range, ensuring reliable operation under various environmental conditions.
  • Easy Integration: The compact form factor and minimal external component requirements make it easy to integrate into existing designs, saving space and reducing time to market.

Applications:

The versatile nature of the LAN7800T-I/VSX makes it suitable for a wide array of applications, including:

  • Industrial Automation
  • Medical Devices
  • Networking Equipment
  • Gaming Consoles
  • Home Entertainment Systems
  • USB Docking Stations

With its robust design and advanced features, the LAN7800T-I/VSX from Microchip Technology stands out as a superior choice for designers looking to incorporate reliable gigabit Ethernet connectivity into their products. Whether it's for multimedia streaming, high-speed data transfers, or secure network communications, the LAN7800T-I/VSX delivers the performance and quality expected from a leader in microcontroller and analog semiconductors.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $9.2328
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3280 $57.9840
7+ $15.8589 $111.0123
10+ $15.3633 $153.6330
14+ $14.8677 $208.1478
18+ $14.3721 $258.6978
24+ $12.8854 $309.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess