EN
  • EN
  • DE

LAN83C185-JT

Part No LAN83C185-JT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC PHY 10/100 3.3V LP 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating 0°C to 70°C
Case / Package 64-TQFP (10x10)
Win Source Part Number 205956-LAN83C185-JT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN83C185-JT CAD Model

Description

The LAN83C185-JT is a high-performance, low-power 10/100 Ethernet transceiver from Microchip Technology, designed to address the needs of compact and efficient networking solutions. This advanced transceiver integrates all the physical-layer functions needed to implement 10Base-T (IEEE 802.3) and 100Base-TX (IEEE 802.3u) Ethernet protocols on standard Category 5 UTP cables.

The LAN83C185-JT is notable for its versatile application potential, being suitable for a wide array of products such as embedded systems, network printers, set-top boxes, and networked home entertainment devices. Its compact package size makes it an ideal choice for space-constrained applications.

Key Features:

  • Support for 10Mbps (10Base-T) and 100Mbps (100Base-TX) operation.
  • Auto-negotiation support to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full).
  • HP Auto-MDIX support which automatically corrects for straight-through or crossover cables.
  • Low-power consumption for energy-efficient designs.
  • Robust Electrostatic Discharge (ESD) protection for enhanced reliability.
  • LED indicators for link activity, speed, and duplex status for easy network diagnostics.
  • Compliant with IEEE 802.3/802.3u standards.

Performance and Quality:

With Microchip's commitment to high-quality manufacturing, the LAN83C185-JT transceiver delivers reliable and consistent performance. The device's integrated filters and robust ESD protection circuits help maintain signal integrity and protect against external disturbances, ensuring stable network communications even in challenging electrical environments.

Integration and Support:

The LAN83C185-JT is designed for easy integration into system designs with minimal external components required. It is compatible with various Microchip microcontrollers and Ethernet controllers, allowing for seamless integration into existing designs. Additionally, Microchip provides comprehensive technical support and resources, including datasheets, application notes, and design guides, to assist developers in implementing the LAN83C185-JT into their projects.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5488 $58.9392
22+ $5.3734 $118.2148
34+ $5.2055 $176.9870
46+ $5.0376 $231.7296
60+ $4.8696 $292.1760
80+ $4.3659 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess