EN
  • EN
  • DE

LAN9210-ABZJ

Part No LAN9210-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR SGL CHIP 56-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN (8x8)
Win Source Part Number 083365-LAN9210-ABZJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9210-ABZJ CAD Model

Description

Product Overview: LAN9210-ABZJ from Microchip Technology

The LAN9210-ABZJ is a high-performance, small-footprint, full-featured 10/100 Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored for embedded applications requiring Ethernet connectivity, making it an ideal choice for a wide range of Internet of Things (IoT) devices, industrial automation, and consumer electronics.

Key Features:

  • High-Speed Ethernet: The LAN9210-ABZJ supports 10BASE-T and 100BASE-TX IEEE 802.3-compliant Ethernet standards, ensuring compatibility with existing network infrastructure.
  • Integrated PHY: It comes with a built-in PHY (physical layer transceiver) that simplifies design efforts and reduces the bill of materials, as there is no need for an external PHY chip.
  • Flexible Interface Options: This controller offers a versatile host interface with support for 8/16-bit and 32-bit non-PCI CPU interfaces, allowing for easy integration with a variety of microprocessors.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LAN9210-ABZJ provides several power-down modes to minimize power usage during periods of low activity.
  • Comprehensive Feature Set: It includes features such as full-duplex operation, auto-negotiation, and auto-polarity correction, streamlining network management and enhancing performance.

Applications:

The LAN9210-ABZJ is highly versatile and can be used in various applications, including:

  • Embedded systems
  • Industrial control systems
  • Home networking devices
  • Print servers
  • Networked consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the LAN9210-ABZJ is no exception. It is built to meet the rigorous standards expected of modern networking equipment, ensuring stable and reliable operation in a range of environmental conditions.

With its robust feature set, the LAN9210-ABZJ from Microchip Technology provides a compact, efficient, and cost-effective solution for adding Ethernet connectivity to a multitude of electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess