EN
  • EN
  • DE

LAN9360A-I/CQB-100

Part No LAN9360A-I/CQB-100
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description AVB ENDPOINT 7 STREAMS 40 CH / Ethernet Controller I²C, I²S, RMII, SPI, USB Interface 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol Ethernet
Function Controller
Interface I²C, I²S, RMII, SPI, USB
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LAN9360
Standard Package 260
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342459-LAN9360A-I/CQB-100
Ultra Librarian 3D Model Ultra Librarian LAN9360A-I/CQB-100 CAD Model

Description

The LAN9360A-I/CQB-100 is a high-performance, small-footprint, single-port Ethernet controller that provides a simple interface for embedded applications requiring connectivity. Manufactured by Microchip Technology, this integrated circuit is designed to handle the rigorous demands of modern networked environments.

Key Features

  • High-Speed Ethernet: Supports 10/100 Mbps Ethernet for fast and reliable network connectivity.
  • Small Form Factor: Available in a compact 100-pin QFN package, making it ideal for space-constrained applications.
  • Low Power Consumption: Engineered for energy efficiency, which helps reduce power costs and extend battery life in portable applications.
  • Advanced Network Features: Includes features such as hardware TCP/IP acceleration, VLAN tagging, and Quality of Service (QoS) for improved network performance.
  • Easy Integration: With a simple parallel or serial host interface, the LAN9360A-I/CQB-100 can be easily integrated into a variety of microcontroller or processor-based systems.

Applications

This versatile Ethernet controller is suitable for a wide range of applications, including industrial automation, home networking, embedded systems, and IoT devices. Its robust design ensures reliable operation in environments where uptime is critical.

Support and Resources

Microchip Technology provides comprehensive support for the LAN9360A-I/CQB-100, including detailed datasheets, technical documentation, and application notes. Developers can also access Microchip's online forums and customer service for additional assistance during the design and development process.

Quality and Reliability

As with all Microchip products, the LAN9360A-I/CQB-100 is built to high-quality standards, ensuring both reliability and performance. It is backed by Microchip's commitment to customer satisfaction and long-term support.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess