EN
  • EN
  • DE

LAN9360N20B-CBVAO

Part No LAN9360N20B-CBVAO
Manufacturer Microchip Technology
Catalog RF Diodes
Description AVB ENDPOINT, 7 STREAMS, 40 CH., / RF Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number LAN9360
Standard Package 260
ECCN OBSOLETE
Win Source Part Number 1342457-LAN9360N20B-CBVAO
Ultra Librarian 3D Model Ultra Librarian LAN9360N20B-CBVAO CAD Model

Description

Microchip Technology LAN9360N20B-CBVAO Product Overview

The LAN9360N20B-CBVAO is a high-performance, compact network interface controller from Microchip Technology, designed to offer seamless Ethernet connectivity for embedded systems. This versatile and reliable component is particularly suitable for applications that require efficient network communication within a constrained space.

Key Features

  • Integrated Ethernet PHY: The device includes a built-in Ethernet physical layer transceiver, supporting 10BASE-T and 100BASE-TX network standards for fast and reliable data transmission.
  • Low Power Consumption: With advanced power management features, the LAN9360N20B-CBVAO ensures minimal power usage, making it ideal for battery-operated or power-sensitive applications.
  • High Throughput: It is engineered to provide high data throughput, which is crucial for applications that demand quick data processing and real-time communication.
  • Compact Package: Encased in a small form factor, this component is perfect for space-constrained designs without compromising performance.
  • Industrial Temperature Range: The device operates reliably over an industrial temperature range, making it suitable for harsh environments.

Applications

The LAN9360N20B-CBVAO is designed to meet the needs of various applications, including but not limited to:

  • Industrial Automation
  • Embedded Computing Systems
  • Networking Equipment
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Quality and Support

As a product of Microchip Technology, the LAN9360N20B-CBVAO is backed by the company's commitment to quality and long-term reliability. Customers can expect robust technical support and access to comprehensive documentation, ensuring a smooth integration into their products.

Ordering Information

To acquire the LAN9360N20B-CBVAO or to learn more about its specifications and pricing, interested parties should contact Microchip Technology or visit their official website. This product is available through various distributors worldwide, providing flexibility and convenience for designers and manufacturers.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess