EN
  • EN
  • DE

LAN9513I-JZX

Part No LAN9513I-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 ETHER CTRLR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name LAN9513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922703-LAN9513I-JZX
Ultra Librarian 3D Model Ultra Librarian LAN9513I-JZX CAD Model

Description

Microchip Technology's LAN9513I-JZX: High-Performance USB 2.0 Hub and Ethernet Controller

The LAN9513I-JZX is an innovative solution from Microchip Technology, designed to offer both a USB hub and an Ethernet controller in one compact, integrated package. This highly-efficient device is tailored to meet the connectivity requirements of embedded and industrial applications, ensuring seamless integration with various systems.

Key Features:

  • USB Hub: The LAN9513I-JZX includes a 3-port Hi-Speed USB 2.0 hub, providing multiple USB interfaces for connecting peripherals such as keyboards, mice, storage devices, and other USB-enabled equipment.
  • Ethernet Controller: It also features a high-performance 10/100 Ethernet controller that supports IEEE 802.3/802.3u standards, making it ideal for networked communications within embedded systems.
  • Industrial Temperature Range: With an operational temperature range from -40°C to 85°C, this device is suitable for harsh environments often found in industrial settings.
  • Energy Efficient: The LAN9513I-JZX is designed with energy efficiency in mind, incorporating features such as dynamic power management to reduce power consumption during periods of low activity.
  • Advanced Functionality: It supports a full-duplex Ethernet MAC with automatic padding and CRC generation, as well as flow control to ensure reliable data transfer over the network.
  • PHY Technology: The integrated Ethernet PHY features HP Auto-MDIX support, allowing the use of straight-through or crossover cables without the need for manual switching.

Applications:

Due to its versatile nature, the LAN9513I-JZX is ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Home networking devices
  • Embedded systems requiring additional USB ports and network connectivity
  • Point-of-sale terminals
  • Medical devices requiring data logging and remote monitoring

The LAN9513I-JZX by Microchip Technology is a testament to the company's commitment to providing robust and reliable connectivity solutions. Its integration of a USB hub and Ethernet controller not only saves space on the PCB but also simplifies the design process, making it an essential component for developers looking to enhance the connectivity of their embedded and industrial products.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3284 $82.6568
3+ $33.9105 $101.7315
5+ $32.8508 $164.2540
7+ $31.7911 $222.5377
9+ $30.7314 $276.5826
11+ $27.5523 $303.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,255 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess