EN
  • EN
  • DE

LAN9730I-ABZJ

Part No LAN9730I-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description High-Speed Inter-Chip (HSIC) USB 2.0 | IC USB 2.0-10/100 ETH CRTL 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Family Part Number LAN9730
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1195048-LAN9730I-ABZJ
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9730I-ABZJ CAD Model

Description

Microchip Technology's LAN9730I-ABZJ High-Speed USB 2.0 to 10/100 Ethernet Controller

The LAN9730I-ABZJ is a highly-integrated Ethernet controller from Microchip Technology, designed to offer a compact and efficient solution for connecting your embedded system or consumer electronics to a high-speed Ethernet network. This device is a perfect fit for applications that require reliable network connectivity with minimal power consumption and space usage.

Featuring a full-featured Hi-Speed USB 2.0 device interface, the LAN9730I-ABZJ provides seamless connectivity to any USB host with a robust and high-performance data transfer rate. The controller is fully compliant with USB 2.0 specifications, ensuring compatibility with a wide range of devices and systems.

On the networking side, the LAN9730I-ABZJ supports a 10/100 Ethernet MAC and PHY, providing a reliable and cost-effective network connection. The device's Ethernet interface is IEEE 802.3 compliant, which includes support for auto-negotiation, crossover detection, and auto-correction, making it easy to integrate into existing network environments without the need for additional configuration.

With its integrated Ethernet MAC and PHY, the LAN9730I-ABZJ is capable of handling high-throughput network traffic, making it ideal for multimedia streaming, VoIP, and other bandwidth-intensive applications. The controller also supports various power management techniques, including dynamic power down and cable length detection, to optimize power usage based on network activity and cable length, respectively.

The LAN9730I-ABZJ is designed with simplicity in mind, requiring minimal external components, which helps reduce the overall bill of materials for the final product. It also supports a wide range of drivers for major operating systems, simplifying the development process and accelerating time to market for embedded applications.

Whether you are developing a smart home device, an industrial automation system, or a portable consumer electronic gadget, the LAN9730I-ABZJ from Microchip Technology offers a reliable, high-speed network connection with the convenience of USB connectivity, all in a compact and power-efficient package.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8381 $54.1905
12+ $8.8928 $106.7136
18+ $8.6149 $155.0682
24+ $8.3370 $200.0880
32+ $8.0591 $257.8912
42+ $7.2254 $303.4668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,565 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess