EN
  • EN
  • DE

LE79R79-3DJCT

Part No LE79R79-3DJCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name LE79R79
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876978-LE79R79-3DJCT
Ultra Librarian 3D Model Ultra Librarian LE79R79-3DJCT CAD Model

Description

The LE79R79-3DJCT is a cutting-edge integrated circuit component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of electronic applications.

Key Features

  • High Performance: The LE79R79-3DJCT is built to deliver robust performance, ensuring efficient operation in various applications, from industrial to consumer electronics.
  • Low Power Consumption: With an emphasis on energy efficiency, this component is designed to maintain functionality while minimizing power usage, making it ideal for portable and power-sensitive devices.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the LE79R79-3DJCT provides enhanced features and capabilities, ensuring it meets the evolving needs of modern electronics.
  • Reliability: Microchip Technology's rigorous quality control and testing procedures ensure that each LE79R79-3DJCT meets the highest standards of reliability and longevity.

Applications

The versatility of the LE79R79-3DJCT allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the datasheet and product documentation available on the Microchip Technology website. This will provide comprehensive information regarding the electrical characteristics, pin configurations, package details, and operational parameters of the LE79R79-3DJCT.

Support and Resources

Microchip Technology offers extensive support and resources to assist customers in integrating the LE79R79-3DJCT into their projects. This includes access to technical support teams, development tools, software libraries, and a community forum for collaborative problem-solving.

In conclusion, the LE79R79-3DJCT from Microchip Technology is an exceptional choice for those seeking a high-quality, reliable, and efficient component for their electronic designs.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess