EN
  • EN
  • DE

LE87281NQCT

Part No LE87281NQCT
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 16QFN / 2/0 Driver ADSL2, VDSL2 16-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Driver
Protocol ADSL2, VDSL2
Number of Drivers/Receivers 2/0
Mounting Type Surface Mount
Supplier Device Package 16-QFN (4x4)
Base Product Number LE87281
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922911-LE87281NQCT
Ultra Librarian 3D Model Ultra Librarian LE87281NQCT CAD Model

Description

The LE87281NQCT is a cutting-edge integrated circuit (IC) from Microchip Technology, designed to seamlessly facilitate DSL (Digital Subscriber Line) applications. This high-performance line driver is specifically engineered to meet the rigorous demands of high-speed communication networks, providing reliable and efficient operation in a compact package.

Key Features

  • Dual-Channel Operation: The LE87281NQCT offers dual-channel functionality, allowing for simultaneous transmission and reception of data, doubling the efficiency of data flow in DSL systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is crucial for reducing operational costs and extending the lifespan of communication equipment.
  • High Linearity: The device boasts exceptional linearity, ensuring that the signal integrity is maintained even under varying operating conditions, which is vital for maintaining high-quality data transmission.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, thus ensuring long-term reliability and stability of the device.
  • Programmable Gain and Slew Rate: Users can program the gain and slew rate settings, providing flexibility and control over signal characteristics to optimize performance for specific applications.

Applications

The LE87281NQCT is ideally suited for a range of DSL applications, including ADSL2+, VDSL2, and high-density DSLAM (Digital Subscriber Line Access Multiplexer) modules. Its robust design and advanced features make it an excellent choice for networking equipment manufacturers looking to enhance their systems with superior signal processing capabilities.

Package and Quality

Encased in a QFN (Quad Flat No-leads) package, the LE87281NQCT is designed for surface mounting, which allows for a more compact PCB (Printed Circuit Board) design. Microchip Technology's commitment to quality ensures that each IC is manufactured to the highest standards, providing reliable performance in the field.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6045 $56.1575
80+ $1.3165 $105.3200
120+ $1.2754 $153.0480
165+ $1.2343 $203.6595
210+ $1.1931 $250.5510
285+ $1.0697 $304.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess