EN
  • EN
  • DE

LE88286DLC

Part No LE88286DLC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Supply Voltage (V) 4.75V ~ 35V
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-eLQFP
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803118-LE88286DLC
Ultra Librarian 3D Model Ultra Librarian LE88286DLC CAD Model

Description

The LE88286DLC from Microchip Technology is a premier integrated circuit designed for voice and data applications. This advanced chip is part of Microchip's extensive line of networking and communication solutions, offering a high-performance and cost-effective option for system designers.

Key Features:

  • High Integration: The LE88286DLC integrates multiple functions into a single chip, which can help to reduce the overall system cost, power consumption, and PCB space requirements.
  • VoIP Support: It is optimized for Voice over Internet Protocol (VoIP) applications, ensuring that digital voice communication is delivered with clarity and consistency.
  • Flexible Interface: The chip offers a flexible interface that is compatible with a wide range of microcontrollers and processors, allowing for easy integration into existing designs.
  • Low Power Consumption: Designed with power efficiency in mind, the LE88286DLC is ideal for battery-powered devices, as it helps to extend the operational life of the product.

Applications:

The versatility of the LE88286DLC makes it suitable for a variety of applications, including:

  • Residential Gateways
  • Enterprise IP Phones
  • Integrated Access Devices
  • VoIP-enabled Modems/Routers

Technical Specifications:

The technical specifications of LE88286DLC include support for multiple voice codecs, a robust echo cancellation feature, and compliance with international telecommunication standards. The device is available in a compact package, making it easy to fit into tight spaces in hardware designs.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the LE88286DLC is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by industry professionals.

Overall, the Microchip Technology LE88286DLC is a powerful solution for integrating voice and data communication capabilities into a wide range of products. Its combination of performance, integration, and efficiency makes it a top choice for developers looking to enhance their communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC
Lowest to $11.1429
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess