EN
  • EN
  • DE

74F162APC

Part No 74F162APC
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Synchronous Presettable BCD Decade Counter | IC COUNTER SYNC PRESET BCD 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 120MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74F162
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1131287-74F162APC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F162APC CAD Model

Description

ON Semiconductor 74F162APC: 4-Bit Binary Counter

The 74F162APC is a high-speed, 4-bit binary counter designed and manufactured by ON Semiconductor, a trusted name in the semiconductor industry. This precision device is a part of the 74F series, known for its fast performance and reliability in a wide range of digital applications. The 74F162APC is a synchronous counter, meaning that its output transitions are initiated by the clock signal, providing accurate and stable counting for your digital circuits.

This integrated circuit (IC) features a fully synchronous state design, which allows for counting in either up or down mode through a binary sequence. It is constructed with advanced silicon-gate BiCMOS technology, which ensures minimal power consumption while maintaining high-speed operation. The 74F162APC boasts a typical count frequency of up to 100MHz, making it suitable for high-speed counting applications.

The device comes in a 16-pin dual in-line package (DIP), making it easy to handle and integrate into a variety of electronic systems. Its pin configuration includes the clock input, count enable inputs, up/down control input, ripple carry output, and the four-bit binary output, which provides a representation of the count in binary form. The ripple carry output can be used to cascade multiple 74F162APC counters for extended counting ranges.

With a wide operating temperature range, the 74F162APC is designed to perform reliably in diverse environmental conditions. This makes it an excellent choice for industrial, commercial, and even automotive applications where temperature fluctuations are common. The counter is also characterized by its low power dissipation, which is a critical feature in battery-operated and energy-efficient designs.

Whether you're designing a digital clock, a frequency divider, or any system requiring precise counting, the ON Semiconductor 74F162APC is a robust and versatile choice. Its high-speed operation, combined with ON Semiconductor's reputation for quality, ensures that your projects will benefit from accuracy and long-term reliability.

For detailed specifications, application notes, and additional resources, it is recommended to consult the official datasheet provided by ON Semiconductor for the 74F162APC binary counter.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess