EN
  • EN
  • DE
  • IT

LM2575-12YWM

Part No LM2575-12YWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A 24SOIC / Buck Switching Regulator IC Positive Fixed 12V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 12V
Current - Output 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number LM2575
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 31
Win Source Part Number 1320136-LM2575-12YWM
Ultra Librarian 3D Model Ultra Librarian LM2575-12YWM CAD Model

Description

Microchip Technology's LM2575-12YWM Overview

The LM2575-12YWM from Microchip Technology is a highly efficient, monolithic integrated circuit that serves as a step-down (buck) voltage regulator. It is designed to deliver a fixed output voltage of 12V with a capability to drive a 1A load with excellent line and load regulation. This regulator is part of the LM2575 series, which is known for its ease of use and robust performance in a wide array of applications.

Key Features

  • Output Voltage: Fixed 12V output to precisely power your circuits.
  • Output Current: Capable of supplying up to 1A, making it suitable for a variety of moderate power needs.
  • Efficiency: Integrated switch and a straightforward design contribute to a high efficiency, reducing power loss and heat generation.
  • Thermal Shutdown and Current Limit: Built-in protection features ensure the device and your application remain safe under abnormal conditions.
  • Voltage Range: Operates over a wide input voltage range from 4V to 40V, accommodating a variety of power sources and fluctuating inputs.
  • Frequency: 52 kHz fixed frequency internal oscillator that minimizes the size of external components.

Applications

The LM2575-12YWM is versatile and can be used across various sectors, including but not limited to consumer electronics, office automation, and industrial equipment. It's particularly well-suited for applications requiring a stable 12V rail such as embedded systems, robotics, and telecommunications equipment.

Package and Quality

Packaged in a TO-220-5 form factor, the LM2575-12YWM ensures a compact footprint while allowing for adequate heat dissipation. Microchip Technology's commitment to quality means that this voltage regulator is manufactured to high standards, ensuring reliability and performance consistency.

Whether you're designing a new power supply or upgrading an existing one, the LM2575-12YWM is an excellent choice for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3690 $71.0700
70+ $1.9440 $136.0800
105+ $1.8832 $197.7360
145+ $1.8224 $264.2480
185+ $1.7616 $325.8960
250+ $1.5794 $394.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess