EN
  • EN
  • DE
  • IT

LM2575-3.3BT

Part No LM2575-3.3BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A TO220-5 / Conv DC-DC 4V to 40V Step Down Single-Out 3.3V 1A 5-Pin(5+Tab) TO-220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 778723-LM2575-3.3BT
Popularity Medium
Supply and Demand Status Limited
Family Name LM2575
Introduction Date August 03, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2575-3.3BT CAD Model

Description

The LM2575-3.3BT from Microchip Technology is a monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator. This regulator is capable of driving a 1A load with excellent line and load regulation. The device is designed to minimize the number of external components to simplify the power supply design.

Featuring a fixed output voltage of 3.3V, the LM2575-3.3BT ensures a stable and reliable power supply for a variety of applications. With a wide input voltage range from 4V to 40V, it is suitable for systems that encounter diverse power supply conditions. This makes the LM2575-3.3BT an ideal choice for battery-powered devices, consumer electronics, and industrial hardware where efficiency and reliability are crucial.

The LM2575-3.3BT offers a high-efficiency replacement for popular three-terminal linear regulators. It significantly improves power efficiency, especially when the input voltage is significantly higher than the output voltage. This is achieved through its switch-mode design, which reduces wasted heat and extends battery life in portable systems.

This voltage regulator incorporates a fixed-frequency oscillator, a temperature-compensated reference, a cycle-by-cycle current limit, and a thermal shutdown for full protection under fault conditions. With its standard TO-220 package, the LM2575-3.3BT is easy to integrate into a wide range of electronic circuits.

Key features of the LM2575-3.3BT include:

  • 3.3V fixed output voltage
  • Up to 1A output current
  • Wide input voltage range: 4V to 40V
  • 52 kHz fixed frequency internal oscillator
  • Thermal shutdown and current limit protection
  • High efficiency
  • Standard TO-220 packaging

Whether you are designing a new power supply or looking to replace an inefficient linear regulator, the LM2575-3.3BT by Microchip Technology is an excellent choice that offers reliability, efficiency, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess