EN
  • EN
  • DE

LND01K1-G

Part No LND01K1-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 9V 330MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 9V
Continuous Drain Current at 25°C 330mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 46pF @ 5V
Maximum Gate-Source Voltage +0.6V, -12V
FET Feature Depletion Mode
Power Dissipation (Max) 360mW (Ta)
Maximum Rds On at Id,Vgs 1.4 Ohm @ 100mA, 0V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1055940-LND01K1-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LND01K1-G CAD Model

Description

Introducing the LND01K1-G from Microchip Technology

The LND01K1-G is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is designed to cater to a wide array of applications, ranging from industrial and automotive systems to consumer electronics and beyond. With its robust design and cutting-edge features, the LND01K1-G stands out as a reliable choice for designers and engineers seeking to enhance their projects with Microchip's trusted technology.

Key Features of the LND01K1-G

  • High Precision: The LND01K1-G is engineered for accuracy, providing precise control and measurement capabilities that are essential for critical applications.
  • Durability: Built to withstand harsh environments, this component is suitable for industrial-grade applications that demand longevity and resilience.
  • Energy Efficiency: With power conservation in mind, the LND01K1-G is optimized for low power consumption, making it ideal for battery-powered devices and energy-sensitive projects.
  • Integration: The compact form factor and easy-to-integrate interface of the LND01K1-G allow for seamless incorporation into various designs without the need for significant alterations to existing layouts.
  • Support and Resources: Microchip Technology provides comprehensive support and a wealth of resources, including datasheets, application notes, and development tools, to ensure successful integration and deployment of the LND01K1-G in your projects.

Applications

The versatility of the LND01K1-G makes it an excellent choice for a diverse range of applications. It is particularly well-suited for:

  • Automotive electronics, such as sensor interfaces and control units
  • Industrial automation systems, including process control and monitoring
  • Consumer electronics, like smart home devices and wearables
  • Medical equipment requiring high reliability and precision

With its robust feature set and Microchip's reputation for quality, the LND01K1-G is a component that can elevate the performance and reliability of your electronic designs. Whether you're developing cutting-edge technology or updating existing systems, the LND01K1-G from Microchip Technology is a choice that promises to deliver excellence and innovation.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess