EN
  • EN
  • DE

LND150N3-G

Part No LND150N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 30MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 30mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 10pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 740mW (Ta)
Maximum Rds On at Id,Vgs 1000 Ohm @ 500μA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1055942-LND150N3-G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LND150N3-G CAD Model

Description

Product Overview: LND150N3-G from Microchip Technology

The LND150N3-G is a high-performance, N-channel Depletion-mode MOSFET designed and manufactured by Microchip Technology. This MOSFET is well-suited for a variety of applications that require fast switching, low on-resistance, and high voltage capability. The LND150N3-G operates as a normally-on transistor, which makes it ideal for use as a constant current source or in applications requiring a fail-safe operation mode.

Key Features

  • High Voltage Tolerance: The device can handle a continuous drain-source voltage of up to 500V, providing a wide safety margin for applications dealing with high voltage levels.
  • Low On-Resistance: With an on-resistance of just 1.5 Ohms, this MOSFET ensures minimal power loss and heat generation during operation.
  • Fast Switching Speed: The LND150N3-G is capable of fast switching speeds, which is essential for high-frequency applications and reduces switching losses.
  • Low Threshold Voltage: A threshold voltage of -0.8V to -2.5V allows for control with low gate voltages, making it compatible with a range of drive circuits.

Applications

This versatile MOSFET can be used in various applications, including but not limited to:

  • High-voltage power supplies
  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • Battery management systems
  • Electronic loads and current regulators

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LND150N3-G is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust construction, it ensures reliable performance over a wide temperature range and a long operational lifespan.

Environmental Compliance

The LND150N3-G is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess