EN
  • EN
  • DE

NVMFS5C430NWFT3G

Part No NVMFS5C430NWFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887903-NVMFS5C430NWFT3G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C430NWFT3G CAD Model

Description

ON Semiconductor NVMFS5C430NWFT3G Overview

The NVMFS5C430NWFT3G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of the company's extensive portfolio of power management devices, offering a compact and efficient solution for a wide range of applications, including automotive systems, power supplies, and DC-DC converters.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)) which translates to reduced conduction losses and improved power efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power, making it suitable for high-demand environments.
  • Low Capacitance: The MOSFET has been optimized for low input and output capacitance, which helps in achieving faster switching speeds and better performance in high-frequency applications.
  • Thermal Management: The device is encapsulated in a robust package that enhances thermal performance, ensuring reliability even under high-temperature operating conditions.
  • 100% Avalanche Tested: Ensuring durability and reliability, this MOSFET is rigorously tested for avalanche conditions, a critical aspect for power devices.

Applications

The versatile nature of the NVMFS5C430NWFT3G makes it an ideal choice for a variety of electronic applications. Its high efficiency and power handling capabilities are particularly well-suited for:

  • Automotive applications such as electric power steering, DC-AC inverters for electric vehicles, and other high-performance powertrain systems.
  • Power supply modules where efficiency and thermal performance are critical.
  • DC-DC converters that require fast switching and high current handling.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NVMFS5C430NWFT3G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances. Additionally, the company's products are designed to meet high-quality standards, offering reliability and performance to customers.

With its advanced technology and commitment to quality, the NVMFS5C430NWFT3G from ON Semiconductor is an excellent choice for designers seeking a power MOSFET that delivers both performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess