EN
  • EN
  • DE

LP2950-03BZ

Part No LP2950-03BZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 100mA Low-Dropout Voltage Regulator | IC REG LINEAR 5V 100MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 14mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LP2950-03
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1202735-LP2950-03BZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2950-03BZ CAD Model

Description

LP2950-03BZ Voltage Regulator

The LP2950-03BZ is a precision, low dropout voltage regulator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for use in various electronic applications, this regulator offers a stable 3.0V output voltage with a maximum output current of 100mA. It is ideal for battery-powered devices due to its low power consumption and low dropout voltage.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, making it suitable for sensitive electronic circuits.
  • Output Current: Can supply up to 100mA of load current, which is sufficient for a wide range of low-power applications.
  • Low Dropout Voltage: Offers a dropout voltage as low as 380mV at 100mA load, ensuring efficient operation even when the supply voltage is close to the output voltage.
  • Power Consumption: Features very low quiescent current, which enhances the battery life of portable devices.
  • Protection Features: Includes built-in current limiting and thermal shutdown to protect the device and the load from damage due to excessive current or overheating.
  • Stability: Stable with low-ESR capacitors, which reduces the size and cost of the external components required.

Applications

The LP2950-03BZ is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power management circuits

Product Specifications

Parameter Value
Output Voltage (V) 3.0
Maximum Output Current (mA) 100
Dropout Voltage (mV) 380 (Typical at 100mA)
Package TO-92

For detailed information and technical support, consider visiting Microchip Technology's official website or contacting their customer service. The LP2950-03BZ is available for purchase through authorized distributors and comes with the reliability and quality assurance of Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess